LM1117MP-1.8/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM1117MP-1.8/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM1117MP-1.8/NOPB
Details for Texas Instruments

LM1117MP-1.8/NOPB

Space saving 800-mA low-dropout linear regulator with internal current limit
Buy Directly from Texas Instruments (4748 in Stock)
$0.3800 per unit
Series Information for LM1117MP-1.8/NOPB - Texas Instruments

Features

  • feature
    Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions
  • feature
    Current Limiting and Thermal Protection
  • feature
    Line Regulation 0.2% (Maximum)
  • feature
    Load Regulation 0.4% (Maximum)
  • feature
    Output Current 800 mA
  • feature
    Space-Saving SOT-223 and WSON Packages
  • feature
    Temperature Range

Description

IC LDO REGULATOR 0.8A 1.8V SOT223-4
The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.

Specifications

Output Type:
Fixed
Input Voltage Min:
-
Input Voltage Max:
15V
Fixed Output Voltage Nom.:
1.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
800mA
Dropout Voltage Vdo:
1.2V
LDO Regulator Case Style:
SOT-223
No. of Pins:
3Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
125°C
Product Range:
1.8V 800mA LDO Voltage Regulators
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
No. of Outputs:
1Outputs
Output Voltage Nom.:
1.8V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
LDO Fixed Positive

Alternate Descriptions

Avnet America

LDO Regulator Pos 1.8V 0.8A 4-Pin(3+Tab) SOT-223 T/R

Avnet America product

Avnet Europe

LDO Regulator Pos 1.8V 0.8A 4-Pin(3+Tab) SOT-223 T/R

Avnet Europe product

Texas Instruments

Space saving 800-mA low-dropout linear regulator with internal current limit

Texas Instruments product

Distrelec

.73

Distrelec product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product