LM1086IT-3.3/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM1086IT-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM1086IT-3.3/NOPB
Details for Texas Instruments

LM1086IT-3.3/NOPB

1.5-A fixed- and adjustable-output linear regulator
Buy Directly from Texas Instruments (5316 in Stock)
$0.7200 per unit
Series Information for LM1086IT-3.3/NOPB - Texas Instruments

Features

  • feature
    Available in 1.8-V, 2.5-V, 3.3-V, 5-V and Adjustable Versions
  • feature
    Current Limiting and Thermal Protection
  • feature
    Line Regulation 0.015% (Typical)
  • feature
    Load Regulation 0.1% (Typical)
  • feature
    Output Current 1.5 A

Description

IC DC DC CONVERTER
The LM1086 is a regulator with a maximum dropout of 1.5 V at 1.5 A of load current. The device has the same pin-out as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1086. Fixed output voltage versions integrate the adjust resistors. The LM1086 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1084 for the 5-A version, and the LM1085 for the 3-A version.

Specifications

Output Type:
Fixed
Input Voltage Min:
2.6V
Input Voltage Max:
27V
Fixed Output Voltage Nom.:
3.3V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
1.5A
Dropout Voltage Vdo:
1.3V
LDO Regulator Case Style:
TO-220
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
3.3V 1.5A LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
1086
Operating Temperature Range:
-40°C to +125°C
Output Voltage Nom.:
3.3V
Primary Input Voltage:
18V
Supply Voltage Min:
4.75V
Termination Type:
Through Hole
Voltage Regulator Type:
LDO Fixed Positive

Alternate Descriptions

Avnet America

LDO Regulator Pos 3.3V 1.5A 3-Pin(3+Tab) TO-220 Rail

Avnet America product

Avnet Europe

LDO Regulator Pos 3.3V 1.5A 3-Pin(3+Tab) TO-220 Rail

Avnet Europe product

Texas Instruments

1.5-A fixed- and adjustable-output linear regulator

Texas Instruments product

Distrelec

1.49

Distrelec product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product