Status: | Unknown |
---|---|
Series: | 5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.93
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1086 |
IC Generic Number | 1086 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 0.1% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 8V |
Supply Voltage Max | 20V |
Supply Voltage Min | 6.5V |
Voltage Regulator Type | Positive Fixed LDO |
1.5-A, 29-V, linear voltage regulator | Texas Instruments |
1.5A,5V,LDO Voltage Reg.,LM1086IS-5.0 | RS |
Ic, V Reg Ldo 1.5A +5.0V, Smd, 1086 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1086IS-5.0/NOPB?
Additional datasheets, footprints and schematics for LM1086IS-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1086IS-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1086IS-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086IS-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1086IS-5.0/NOPB fall under?
The LM1086IS-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1086IS-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086IS-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1086IS-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1086IS-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM1086IS-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1086IS-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1086IS-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM1086IS-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.