Options for Price Comparison
Distributor Statistics for LM1086IS-1.8/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM1086IS-1.8/NOPB
Details for LM1086IS-1.8/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
IC V REG LDO 1.5A +1.8V SMD 1086
LM1086IS-1.8/NOPB image

LM1086IS-1.8/NOPB by Texas Instruments

IC V REG LDO 1.5A +1.8V SMD 1086
Features
Available in 1.8-V, 2.5-V, 3.3-V, 5-V and Adjustable Versions
Current Limiting and Thermal Protection
Line Regulation 0.015% (Typical)
Load Regulation 0.1% (Typical)
Output Current 1.5 A
Part Information
LM1086IS-1.8/NOPB image
RoHS Compliant
Description
The LM1086 is a regulator with a maximum dropout of 1.5 V at 1.5 A of load current. The device has the same pin-out as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1086. Fixed output voltage versions integrate the adjust resistors. The LM1086 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1084 for the 5-A version, and the LM1085 for the 3-A version.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.6V
Input Voltage Max:
27V
Fixed Output Voltage Nom.:
1.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
1.5A
Dropout Voltage Vdo:
1.3V
LDO Regulator Case Style:
TO-263
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
1.8V 1.5A LDO Voltage Regulators
Automotive Qualification Standard:
-
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Base Number:
1086
IC Generic Number:
1086
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Operating Voltage Tolerance +:
0.1%
Output Current Max:
1.5A
Output Voltage Nom.:
1.8V
Supply Voltage Max:
18V
Supply Voltage Min:
3.3V
Voltage Regulator Type:
Positive Fixed LDO
Alternate Descriptions
1.5A,1.8V,LDO Voltage Reg.,LM1086IS-1.8 RS Components
IC, V REG LDO 1.5A +1.8V, SMD, 1086; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes Newark Electronics
LDO Regulator Pos 1.8V 1.5A 4-Pin(3+Tab) TO-263 Rail Avnet America
LDO Regulator Pos 1.8V 1.5A 4-Pin(3+Tab) TO-263 Rail Avnet Europe