LM1086CT-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 5V 1.5A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1086 is a regulator with a maximum dropout of 1.5 V at 1.5 A of load current. The device has the same pin-out as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1086. Fixed output voltage versions integrate the adjust resistors. The LM1086 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1084 for the 5-A version, and the LM1085 for the 3-A version.

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$2.16
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.76
14,288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
-
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.6V
Input Voltage Max 27V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1.5A
Dropout Voltage Vdo 1.3V
LDO Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 1.5A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 1086
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Voltage Nom. 5V
Primary Input Voltage 20V
Supply Voltage Max 25V
Supply Voltage Min 2.6V
Termination Type Through Hole
Voltage Regulator Type 3-Terminal Positive

Alternative Descriptions

1.5-A, 29-V, linear voltage regulator | Texas Instruments
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1086CT-5.0/NOPB?

Additional datasheets, footprints and schematics for LM1086CT-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1086CT-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1086CT-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086CT-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1086CT-5.0/NOPB fall under?

The LM1086CT-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1086CT-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086CT-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1086CT-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1086CT-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1086CT-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1086CT-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1086CT-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM1086CT-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay