Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
127
in stock
|
Buy Now | |
Texas Instruments
from US$0.76
|
71,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
110
in stock
|
Buy Now | |
element14
from US$1.25
|
110
in stock
|
Buy Now | |
Farnell
from US$1.31
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
13
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Min | 3.267V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 18V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Fixed |
1.5-A, 29-V, linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage regulator,LM1086CT-3.3 | RS |
Ic, Reg, Ldo, 3.3V, 1.5A, To-220 | Newark Electronics |
IC, REG, LDO, 3.3V, 1.5A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a LM1086CT-3.3/NOPB?
Additional datasheets, footprints and schematics for LM1086CT-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1086CT-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1086CT-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086CT-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1086CT-3.3/NOPB fall under?
The LM1086CT-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1086CT-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086CT-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1086CT-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1086CT-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM1086CT-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1086CT-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1086CT-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM1086CT-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.