LM1086CSX-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 1.5A 3.3V TO-263-3

Status: Unknown
Series: 3.3V 1.5A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1086 is a regulator with a maximum dropout of 1.5 V at 1.5 A of load current. The device has the same pin-out as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1086. Fixed output voltage versions integrate the adjust resistors. The LM1086 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1084 for the 5-A version, and the LM1085 for the 3-A version.

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.85
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.66
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.24
-
Buy Now
Logo for element14
element14
from US$2.26
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.6V
Input Voltage Max 27V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1.5A
Dropout Voltage Vdo 1.3V
LDO Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 3.3V 1.5A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

1.5-A, 29-V, linear voltage regulator | Texas Instruments
Ldo Voltage Regulator, Fixed, 3.3V, 1.5A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1086CSX-3.3/NOPB?

Additional datasheets, footprints and schematics for LM1086CSX-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1086CSX-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1086CSX-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086CSX-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1086CSX-3.3/NOPB fall under?

The LM1086CSX-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1086CSX-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086CSX-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1086CSX-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1086CSX-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1086CSX-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1086CSX-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1086CSX-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LM1086CSX-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay