Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1086 |
IC Generic Number | 1086 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 0.1% |
Output Current Max | 1.5A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.8V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Positive Fixed LDO |
Where can I find additional details, specifications and documents for a LM1086CS-3.3?
Additional datasheets, footprints and schematics for LM1086CS-3.3 are listed on our Part Details page. You can also find images and similar parts to LM1086CS-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1086CS-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086CS-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1086CS-3.3 fall under?
The LM1086CS-3.3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1086CS-3.3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086CS-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM1086CS-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1086CS-3.3 have stock available?
There is no stock from authorised distributors for LM1086CS-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1086CS-3.3 often in real-time on the comparison pages.
What if I can't find stock of LM1086CS-3.3?
You can fill out our help required form which you can use to request a quote for LM1086CS-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.