LM1084IS-3.3/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM1084IS-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM1084IS-3.3/NOPB
Details for Texas Instruments

LM1084IS-3.3/NOPB

5A Fixed / Adjustable Output Linear Regulator
Buy Directly from Texas Instruments (5669 in Stock)
$1.2200 per unit
Series Information for LM1084IS-3.3/NOPB - Texas Instruments

Features

  • feature
    Available in 3.3-V, 5.0-V, and Adjustable Versions
  • feature
    Current Limiting and Thermal Protection
  • feature
    Industrial Temperature Range u221240u00b0C to 125u00b0C
  • feature
    Line Regulation 0.015% (Typical)
  • feature
    Load Regulation 0.1% (Typical)
  • feature
    Output Current 5 A

Description

IC LDO REGULATOR 5A 3.3V TO263-3
The LM1084 is a regulator with a maximum dropout of 1.5 V at 5 A of load current. The device has the same pinout as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1084. Fixed output voltage versions integrate the adjust resistors. The LM1084 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1085 for the 3A version, and the LM1086 for the 1.5A version.

Specifications

Output Type:
Fixed
Input Voltage Min:
2.6V
Input Voltage Max:
27V
Fixed Output Voltage Nom.:
3.3V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
5A
Dropout Voltage Vdo:
1.3V
LDO Regulator Case Style:
TO-263
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
3.3V 5A LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
No. of Outputs:
1Outputs
Output Voltage Nom.:
3.3V

Alternate Descriptions

Avnet America

LDO Regulator Pos 3.3V 5A 4-Pin(3+Tab) TO-263 Rail

Avnet America product

Avnet Europe

LDO Regulator Pos 3.3V 5A 4-Pin(3+Tab) TO-263 Rail

Avnet Europe product

Texas Instruments

5A Fixed / Adjustable Output Linear Regulator

Texas Instruments product