LM1036N/NOPB Amplifiers & Comparators by Texas Instruments

IC DUAL TONE / VOLUME / BALANCE CIRCUIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class -
No. of Channels 2 Channel, 2Channels
Output Power 1W
Supply Voltage Range 9V to 16V
Amplifier Case Style DIP
No. of Pins 20Pins
Load Impedance 20ohm
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Load Impedance Min 20ohm
No. of Amplifiers 2Amplifiers
Operating Temperature Range 0°C to +85°C
Output Power (Pout) 1 W
Supply Voltage Max 16V
Supply Voltage Min 9V
THD + N 0.06% @ VCC=12V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1036N/NOPB?

Additional datasheets, footprints and schematics for LM1036N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1036N/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1036N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1036N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1036N/NOPB fall under?

The LM1036N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM1036N/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1036N/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1036N/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1036N/NOPB have stock available?

There is no stock from authorised distributors for LM1036N/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1036N/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1036N/NOPB?

You can fill out our help required form which you can use to request a quote for LM1036N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay