Status: | Unknown |
---|---|
Series: | LL4148, LL4448 |
RoHS: | Unknown |
Prices starting from US$0.0109
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0272
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
500,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0134
|
442,500
in stock
|
Buy Now | |
Rutronik
from US$0.0109
|
195,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0399
|
13,967
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
8,756
in stock
|
Buy Now | |
element14
from US$0.0272
|
8,756
in stock
|
Buy Now | |
Farnell
from US$0.0259
|
8,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.0122
|
4,835
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,332,500
in stock
|
Buy Now | |
Avnet America
from US$0.0153
|
-
|
Buy Now | |
RS Americas
from US$0.0160
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Electrical data identical with the devices 1N4148 and 1N4448 respectively |
Applications |
---|
Extreme fast switches |
Datasheet |
---|
LL4148, LL4448 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Switching Diode, 100V, 500mA, 4ns | Future Electronics |
.3 A 100V SOD80 MM | TTI Europe |
SI-DIODE 0,150A 100V MINIMELF | Rutronik |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode, Single, 100 V, 150 Ma, 1 V, 8 Ns, 2 A Rohs Compliant: Yes |Vishay LL4448-GS08 | Newark Electronics |
DIODE, SWITCHING, MINIMELF | element14 |
Diode Switching 300mA 100V Mini-MELF | RS |
Diode Small Signal Switching 100V 0.3A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Diode, Rectifier, Standard, Vr 75V, If 300mA, Pkg Mini-Melf (SOD-80),Vf 930mV, Trr 8ns | Vishay / Small Signal & Opto Products (SSP) LL4448-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a LL4448-GS08?
Additional datasheets, footprints and schematics for LL4448-GS08 are listed on our Part Details page. You can also find images and similar parts to LL4448-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4448-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4448-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4448-GS08 fall under?
The LL4448-GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4448-GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4448-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4448-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4448-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LL4448-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4448-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL4448-GS08?
You can fill out our help required form which you can use to request a quote for LL4448-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.