Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0073
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0235 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0098 |
57,510
|
Buy Now | |
Micros | US$0.0073 |
20,000
|
Buy Now | |
element14 | US$0.0274 |
6,383
|
Buy Now | |
Distrelec | US$0.0431 |
4,037
|
Buy Now | |
Rutronik | US$0.0104 |
2,500
|
Buy Now | |
Conrad | US$0.0324 |
1,636
|
Buy Now | |
SOS electronic | US$0.0083 |
1,600
|
Buy Now | |
Newark Electronics | US$0.0280 |
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | LL444 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 8ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL444 Series |
Automotive Qualification Standard | - |
Current Ifsm | 2A |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 8ns |
Termination Type | Surface Mount Device |
DIODE, SMALL SIGNAL, 100V, 41-MINIDIP | element14 |
Diode, Small Signal, 100V, 41-Minidip | Newark Electronics |
Where can I find additional details, specifications and documents for a LL4448?
Additional datasheets, footprints and schematics for LL4448 are listed on our Part Details page. You can also find images and similar parts to LL4448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4448 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4448 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for LL4448 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, element14, Distrelec and Rutronik have stock available or on a lead time for LL4448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4448 often in real-time on the comparison pages.
What if I can't find stock of LL4448?
You can fill out our help required form which you can use to request a quote for LL4448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.