Status: | Unknown |
---|---|
Series: | LL415 Series |
RoHS: | Unknown |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
14,250
in stock
|
Buy Now | |
Rutronik
from US$0.0193
|
95,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0158
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
24,964
in stock
|
Buy Now | |
element14
from US$0.0272
|
24,964
in stock
|
Buy Now | |
Farnell
from US$0.0254
|
24,964
in stock
|
Buy Now | |
Future Electronics
from US$0.0146
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0143
|
7,337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0209
|
3,505
in stock
|
Buy Now | |
Avnet America
from US$0.0170
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
Distrelec
from US$0.0427
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL415 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 2A |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
SI-DIODE 0,15A 75V MINIMELF | Rutronik |
Diode, Small Signal, 75V, 41-Minidip | Newark Electronics |
DIODE, SMALL SIGNAL, 75V, 41-MINIDIP | element14 |
LL4151 Series 75 V 150 mA Small Signal Fast Switching Diode - MiniMELF SOD-80 | Future Electronics |
Switching Diode, 75V, 500mA, 2ns | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 0.3A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
SMALL SIGNAL DIODE, (1N4151) SOD-80 MINIMELF | Vishay / Small Signal & Opto Products (SSP) LL4151-GS08 | RS Americas |
Vishay Schottky Diode, 100mA, 100V, SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LL4151-GS08?
Additional datasheets, footprints and schematics for LL4151-GS08 are listed on our Part Details page. You can also find images and similar parts to LL4151-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4151-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4151-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4151-GS08 fall under?
The LL4151-GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4151-GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4151-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4151-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4151-GS08 have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LL4151-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4151-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL4151-GS08?
You can fill out our help required form which you can use to request a quote for LL4151-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.