Status: | Unknown |
---|---|
Series: | LL4148, LL4448 |
RoHS: | Unknown |
Prices starting from US$0.0093
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0093
|
830,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0111
|
5,707,500
in stock
|
Buy Now | |
Rutronik
from US$0.0102
|
4,570,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
741,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
660,979
in stock
|
Buy Now | |
Farnell
from US$0.0194
|
659,954
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0132
|
226,838
in stock
|
Buy Now | |
Micros
from US$0.0157
|
173,041
in stock
|
Buy Now | |
Avnet America
from US$0.0147
|
62,500
in stock
|
Buy Now | |
RS
from US$0.0299
|
19,750
in stock
|
Buy Now | |
RS Americas
from US$0.0160
|
17,631
in stock
|
Buy Now | |
Conrad
from US$0.05
|
2,393
in stock
|
Buy Now | |
EBV Elektronik
-
|
61,627,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now | |
Distrelec
from US$0.0214
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Electrical data identical with the devices 1N4148 and 1N4448 respectively |
Applications |
---|
Extreme fast switches |
Datasheet |
---|
LL4148, LL4448 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
.3 A 100V SOD80 MM | TTI Europe |
SI-DIODE 0,150A 100V MINIMELF | Rutronik |
LL4148 Series Single 100 V 150 mA Surface Mount Switching Diode - MINI MELF | Future Electronics |
DIODE, FAST SWITCH, 100V, SOD-80 | element14 |
Switching Diode, 100V 150Ma, Sod-80 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
0,15A | Micros |
Small Signal Switching Diode, Single, 100 V, 150 mA, 1 V, 4 ns, 2 A, SOD-80 (MiniMELF), 2 Pins | Avnet America |
Diode Switching 300mA 100V Mini-MELF | RS |
Diode, Rectifier, Standard, Vr 75V, If 300mA, Pkg Mini-Melf (SOD-80),Vf 860mV, Trr 8ns | Vishay / Small Signal & Opto Products (SSP) LL4148-GS08 | RS Americas |
Enclosure type (semiconductors): DO 213AC | Conrad |
Vishay Switching Diode 300mA 50V SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LL4148-GS08?
Additional datasheets, footprints and schematics for LL4148-GS08 are listed on our Part Details page. You can also find images and similar parts to LL4148-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4148-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4148-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4148-GS08 fall under?
The LL4148-GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4148-GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4148-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4148-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4148-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for LL4148-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4148-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL4148-GS08?
You can fill out our help required form which you can use to request a quote for LL4148-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.