Status: | Unknown |
---|---|
Series: | LL400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | MELF |
No. of Pins | 2Pins |
Product Range | LL400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 1.1W |
RMS Current If | 10A |
RMS Input Voltage | 35V |
Reverse Leakage Current Max | 5µA |
Reverse Voltage Vr Max | 50V |
Termination Type | Surface Mount Device |
Uni / Bi Directional Polarity | Unidirectional |
DIODE, STANDARD, 1A, 50V, SMD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 25A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LL4001G?
Additional datasheets, footprints and schematics for LL4001G are listed on our Part Details page. You can also find images and similar parts to LL4001G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4001G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4001G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4001G fall under?
The LL4001G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4001G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4001G you can contact the distributor directly for product support, shipping queries etc.
Is the LL4001G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4001G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LL4001G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4001G often in real-time on the comparison pages.
What if I can't find stock of LL4001G?
You can fill out our help required form which you can use to request a quote for LL4001G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.