Status: | Unknown |
---|---|
Series: | LL101 Series |
RoHS: | Unknown |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,250
in stock
|
Buy Now | |
TTI Europe
from US$0.0298
|
87,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.0310
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0397
|
2,940
in stock
|
Buy Now | |
EBV Elektronik
-
|
92,500
in stock
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0297
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL101 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Reverse Recovery Time trr Max | 1ns |
.03 A 60V SOD80 MM | TTI Europe |
LL101A Series 60 V 30 mA Surface Mount Small Signal Schottky Diode - SOD-80 | Future Electronics |
SCHOTTKY-DIODE 60V 0,03A GLAS | Rutronik |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 30mA 60V Mini-MELF | RS |
Diode Small Signal Schottky 60V 0.03A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
DIODE, SCHOTTKY, 60V 0.03A, SOD80 | element14 |
Vishay Schottky Diode, 30mA, 60V, SOD-80 | Distrelec |
Schottky Rectifier | Newark Electronics |
Where can I find additional details, specifications and documents for a LL101A-GS08?
Additional datasheets, footprints and schematics for LL101A-GS08 are listed on our Part Details page. You can also find images and similar parts to LL101A-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL101A-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL101A-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL101A-GS08 fall under?
The LL101A-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL101A-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL101A-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL101A-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL101A-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Transfer Multisort Elektronik and RS have stock available or on a lead time for LL101A-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL101A-GS08 often in real-time on the comparison pages.
What if I can't find stock of LL101A-GS08?
You can fill out our help required form which you can use to request a quote for LL101A-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.