Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.5mm Dia |
Label Material | Vinyl |
Label Colour | Black on Green / Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Earth Ground (Symbol) |
Colour | Green-Yellow |
External Length / Height | 12.5mm |
External Width | 12.5mm |
Label Diameter | 12.5mm |
Label Size | 12.5mm Dia |
Legend | Earth |
Legend Colour | Yellow / Green |
Material | Self Adhesive Vinyl |
Material Thickness | 0.1mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
SVHC | No SVHC (15-Jan-2018) |
Labels and Industrial Warning Signs LKZ12B4 | Rapid Electronics |
LABEL, DIE-CUT, 12.5MM, VINYL | element14 |
Raychem, SIGN, LKZ12B4, sheet of 10 | TE Connectivity LKZ12B4 | RS Americas |
Label, Die-Cut, 12.5Mm, Vinyl Rohs Compliant: Yes |Te Connectivity LKZ12B4 | Newark Electronics |
LKZ12B4 | Avnet America |
Where can I find additional details, specifications and documents for a LKZ12B4?
Additional datasheets, footprints and schematics for LKZ12B4 are listed on our Part Details page. You can also find images and similar parts to LKZ12B4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LKZ12B4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LKZ12B4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LKZ12B4 fall under?
The LKZ12B4 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LKZ12B4 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LKZ12B4 you can contact the distributor directly for product support, shipping queries etc.
Is the LKZ12B4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LKZ12B4 have stock available?
Authorised distributors including Rapid Electronics, element14, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LKZ12B4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LKZ12B4 often in real-time on the comparison pages.
What if I can't find stock of LKZ12B4?
You can fill out our help required form which you can use to request a quote for LKZ12B4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.