Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LK112 Series 150 mA 5 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics |
Sot 23 5L/5V 100Ma 2% L.d. | Newark Electronics |
LDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LK112M50TR?
Additional datasheets, footprints and schematics for LK112M50TR are listed on our Part Details page. You can also find images and similar parts to LK112M50TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK112M50TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112M50TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK112M50TR fall under?
The LK112M50TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK112M50TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK112M50TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK112M50TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LK112M50TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LK112M50TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK112M50TR often in real-time on the comparison pages.
What if I can't find stock of LK112M50TR?
You can fill out our help required form which you can use to request a quote for LK112M50TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.