Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 6g ± 8g ± 16g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Sensitivity Typ | 0.06mg/digit 0.12mg/digit 0.18mg/digit 0.24mg/digit 0.73mg/digit |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
LIS3DSHTR, Accelerometer Sensors | RS |
MEMS ACCELEROMETER, 2G/4G/6G/8G/16G, LGA | element14 |
Accelerometer |Stmicroelectronics LIS3DSHTR | Newark Electronics |
Accelerometer Triple ?2/?4/?6/?8/?16g 1.71V to 3.6V 16-Pin LGA T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LIS3DSHTR?
Additional datasheets, footprints and schematics for LIS3DSHTR are listed on our Part Details page. You can also find images and similar parts to LIS3DSHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS3DSHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS3DSHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS3DSHTR fall under?
The LIS3DSHTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LIS3DSHTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS3DSHTR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS3DSHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS3DSHTR have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for LIS3DSHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS3DSHTR often in real-time on the comparison pages.
What if I can't find stock of LIS3DSHTR?
You can fill out our help required form which you can use to request a quote for LIS3DSHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.