Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Sensitivity Typ | 15.6mg/digit 31.2mg/digit 62.5mg/digit 187.5mg/digit |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LGA 16/I°/MEMS DIGITAL O/P MOTION SENSOR | Farnell |
Dfd Protection & Filter |Stmicroelectronics LIS3DETR | Newark Electronics |
Where can I find additional details, specifications and documents for a LIS3DETR?
Additional datasheets, footprints and schematics for LIS3DETR are listed on our Part Details page. You can also find images and similar parts to LIS3DETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS3DETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS3DETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS3DETR fall under?
The LIS3DETR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LIS3DETR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS3DETR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS3DETR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS3DETR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LIS3DETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS3DETR often in real-time on the comparison pages.
What if I can't find stock of LIS3DETR?
You can fill out our help required form which you can use to request a quote for LIS3DETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.