Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 14Pins |
Sensitivity Typ | 15.6mg/digit 31.2mg/digit 62.5mg/digit 187.5mg/digit |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MEMS digital output motion sensor: ultra-low-power high-performance 3-axis | Micros |
MEMS ACCELEROMETER, DIGITAL, LGA-14 | element14 |
Linear Type Position Sensors 10000G 1.9V/2.5V/3.3V14-Pin LGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a LIS2DETR?
Additional datasheets, footprints and schematics for LIS2DETR are listed on our Part Details page. You can also find images and similar parts to LIS2DETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DETR fall under?
The LIS2DETR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LIS2DETR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DETR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DETR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS2DETR have stock available?
Authorised distributors including Micros, element14, Farnell and Avnet America have stock available or on a lead time for LIS2DETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DETR often in real-time on the comparison pages.
What if I can't find stock of LIS2DETR?
You can fill out our help required form which you can use to request a quote for LIS2DETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.