Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
3,090
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,140
in stock
|
Buy Now | |
element14
from US$1.15
|
1,140
in stock
|
Buy Now | |
Farnell
from US$1.43
|
1,140
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
800
in stock
|
Buy Now | |
Rutronik
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 10mA |
Product Range | - |
SMD-4 SSR GULLWING 1 FORM A -e3 | RS |
Mosfet Relay, Spst-No, 350V, 0.12A, Smd | Newark Electronics |
MOSFET RELAY, SPST-NO, 350V, 0.12A, SMD | element14 |
SOLID STATE RLY SOP-4 | TTI Europe |
SOLID STATE RELAY 1 FORM A | Rutronik |
LH1546ADF Series SPST 120 mA 350 V Single Channel Solid State Relay SMT- DIP-4 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 4-Pin PDIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a LH1546ADF?
Additional datasheets, footprints and schematics for LH1546ADF are listed on our Part Details page. You can also find images and similar parts to LH1546ADF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1546ADF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1546ADF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1546ADF fall under?
The LH1546ADF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1546ADF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1546ADF you can contact the distributor directly for product support, shipping queries etc.
Is the LH1546ADF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1546ADF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LH1546ADF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1546ADF often in real-time on the comparison pages.
What if I can't find stock of LH1546ADF?
You can fill out our help required form which you can use to request a quote for LH1546ADF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.