Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.09
|
No stock
|
Buy Now | |
element14
from US$2.56
|
5,597
in stock
|
Buy Now | |
Farnell
from US$3.45
|
5,499
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
98
in stock
|
Buy Now | |
RS
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 1mA |
Product Range | - |
Approval Bodies | BABT BSI CSA FIMKO |
Approval Category | UL Recognised |
Control Current Voltage | 1.26V |
Control Voltage DC Max | 1.45V |
Control Voltage DC Min | 1.15V |
Control Voltage Type | DC |
External Depth | 6.4mm |
External Length / Height | 3.55mm |
External Width | 8.61mm |
Lead Spacing | 2.54mm |
Load Current @ Temp Max | 50mA |
Load Current Max | 2mA |
Load Current Min | 0.2mA |
Load Current RMS Max | 120mA |
Load Voltage Range | 350V |
No. of Pins | 6Pins |
Off State Resistance Min | 5000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RMS Load Voltage Max | 350V |
Row Pitch | 7.62mm |
Turn Off Time | 2ms |
Turn On Time | 2ms |
Contact Configuration:SPST-NO | element14 |
SSR, SPST-NO, 0.12A | Farnell |
Ssr, Mosfet, 350V, 120Ma | Newark Electronics |
SMD-6 SSR 1 FORM A -e3 | RS |
LH1540AAB Series 1 Form A 350 V 120 mA 25 Ohm Solid State Relay - SOIC-6 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP SMD | Avnet America |
SOLID STATE RLY 6PIN FORM A | TTI Europe |
Where can I find additional details, specifications and documents for a LH1540AAB..?
Additional datasheets, footprints and schematics for LH1540AAB.. are listed on our Part Details page. You can also find images and similar parts to LH1540AAB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1540AAB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1540AAB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1540AAB.. fall under?
The LH1540AAB.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1540AAB.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1540AAB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LH1540AAB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1540AAB.. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for LH1540AAB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1540AAB.. often in real-time on the comparison pages.
What if I can't find stock of LH1540AAB..?
You can fill out our help required form which you can use to request a quote for LH1540AAB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.