Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPST-NO |
---|---|
Load Current | 140mA |
Relay Terminals | Through Hole |
Load Voltage Max | 200V |
On State Resistance Max | 15ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 2mA |
Product Range | - |
Where can I find additional details, specifications and documents for a LH1513AB....?
Additional datasheets, footprints and schematics for LH1513AB.... are listed on our Part Details page. You can also find images and similar parts to LH1513AB.... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1513AB.... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1513AB.... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1513AB.... fall under?
The LH1513AB.... is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1513AB.... when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1513AB.... you can contact the distributor directly for product support, shipping queries etc.
Is the LH1513AB.... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1513AB.... have stock available?
There is no stock from authorised distributors for LH1513AB.....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1513AB.... often in real-time on the comparison pages.
What if I can't find stock of LH1513AB....?
You can fill out our help required form which you can use to request a quote for LH1513AB.... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.