Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 2mA |
Product Range | - |
Control Voltage Type | DC |
Load Current AC/DC | 110mA |
Load Current RMS Max | 110mA |
Load Voltage Range | 350V |
RMS Load Voltage Max | 350V |
Turn Off Time | 2.5ms |
Turn On Time | 2.5ms |
RELAY, SOLID STATE | element14 |
Where can I find additional details, specifications and documents for a LH1503AB?
Additional datasheets, footprints and schematics for LH1503AB are listed on our Part Details page. You can also find images and similar parts to LH1503AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1503AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1503AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1503AB fall under?
The LH1503AB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1503AB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1503AB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1503AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1503AB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LH1503AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1503AB often in real-time on the comparison pages.
What if I can't find stock of LH1503AB?
You can fill out our help required form which you can use to request a quote for LH1503AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.