Status: | Unknown |
---|---|
Series: | LH1502BAC, LH1502BACTR, LH1502BB |
RoHS: | Compliant |
Current limit protection |
Isolation test voltage 3750 VRMS |
Typical RON 20 Ω |
Applications |
---|
General telecom switching |
Instrumentation |
Industrial controls |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 112774 |
CQC Certificate 13001091539 |
CQC Certificate 13001091540 |
Application Notes |
---|
Application Note 69 |
Application Note 66 |
Application Note 61 |
Application Note 59 |
Application Note 56 |
Application Note 67 |
Application Note 57 |
Datasheet |
---|
LH1502BAC, LH1502BACTR, LH1502BB |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Ssr, Mosfet, 350V, 150Ma | Newark Electronics |
DIP-8 SSR DUAL 1 FORM A/B, C -e3 | RS |
Relay SSR 50mA 1.45V DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a LH1502BB?
Additional datasheets, footprints and schematics for LH1502BB are listed on our Part Details page. You can also find images and similar parts to LH1502BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1502BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1502BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1502BB fall under?
The LH1502BB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1502BB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1502BB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1502BB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1502BB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LH1502BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1502BB often in real-time on the comparison pages.
What if I can't find stock of LH1502BB?
You can fill out our help required form which you can use to request a quote for LH1502BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.