Status: | Unknown |
---|---|
Series: | LH1501BAB, LH1501BABTR, LH1501BT |
RoHS: | Compliant |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
859
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
859
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
element14
from US$3.31
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now | |
Farnell
from US$2.43
|
-
|
Buy Now |
Isolation test voltage 3750 VRMS |
Typical RON 20 Ω |
Load voltage 350 V |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU2.E52744 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 61 |
Application Note 59 |
Application Note 56 |
Application Note 67 |
Application Note 57 |
Datasheet |
---|
LH1501BAB, LH1501BABTR, LH1501BT |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
VISHAY SEMICONDUCTOR LH1501BT | Rapid Electronics |
Dip-6 SSR 1 FORM B 3750 VRMS -e3 | RS |
Ssr, Mosfet, 350V, 150Ma | Newark Electronics |
LH Series 350 V 0.15 A 25 Ohm 1 Channel Through Hole Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 0.9mA 1.45V DC-IN 200mA 350V AC/DC-OUT 6-Pin DIP Tube | Avnet America |
RELAY, SOLID STATE | element14 |
Where can I find additional details, specifications and documents for a LH1501BT?
Additional datasheets, footprints and schematics for LH1501BT are listed on our Part Details page. You can also find images and similar parts to LH1501BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1501BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1501BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1501BT fall under?
The LH1501BT is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1501BT when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1501BT you can contact the distributor directly for product support, shipping queries etc.
Is the LH1501BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1501BT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for LH1501BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1501BT often in real-time on the comparison pages.
What if I can't find stock of LH1501BT?
You can fill out our help required form which you can use to request a quote for LH1501BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.