Status: | Unknown |
---|---|
Series: | LH1500AAB, LH1500AABTR, LH1500AT |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
670
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
2,704
in stock
|
Buy Now | |
element14
from US$1.45
|
2,704
in stock
|
Buy Now | |
Farnell
from US$1.67
|
2,704
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Current limit protection |
Isolation test voltage 5300 VRMS |
Typical RON 20 Ω |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
FIMKO Certificate FI 29447 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 58 |
Application Note 59 |
Application Note 61 |
Application Note 56 |
Application Note 57 |
Application Note 67 |
Datasheet |
---|
LH1500AAB, LH1500AABTR, LH1500AT |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Packaging Information |
---|
Packaging and Shipping |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
LH Series 350 V 0.15 A 25 Ohm 1 Channel Through Hole Solid State Relay - DIP-6 | Future Electronics |
Ssr, Spst-No, 0.15A | Newark Electronics |
SSR, SPST-NO, 0.15A | element14 |
DIP-6 SSR 1 FORM A 5300 VRMS -e3 | RS |
Relay SSR 50mA 1.45V DC-IN 0.25A 350V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
Where can I find additional details, specifications and documents for a LH1500AT?
Additional datasheets, footprints and schematics for LH1500AT are listed on our Part Details page. You can also find images and similar parts to LH1500AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1500AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1500AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1500AT fall under?
The LH1500AT is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1500AT when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1500AT you can contact the distributor directly for product support, shipping queries etc.
Is the LH1500AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1500AT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LH1500AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1500AT often in real-time on the comparison pages.
What if I can't find stock of LH1500AT?
You can fill out our help required form which you can use to request a quote for LH1500AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.