Status: | Unknown |
---|---|
Series: | MultiLink Series |
RoHS: | Unknown |
Insulator Colour | Transparent |
---|---|
Product Range | MultiLink Series |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | - |
Insulator Material | - |
Terminal, Butt Splice, 24-22Awg, Clear | Newark Electronics |
TERMINAL, BUTT SPLICE, 24-22AWG, CLEAR | element14 |
Where can I find additional details, specifications and documents for a LFMB-20/100?
Additional datasheets, footprints and schematics for LFMB-20/100 are listed on our Part Details page. You can also find images and similar parts to LFMB-20/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFMB-20/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFMB-20/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFMB-20/100 fall under?
The LFMB-20/100 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LFMB-20/100 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFMB-20/100 you can contact the distributor directly for product support, shipping queries etc.
Is the LFMB-20/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFMB-20/100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFMB-20/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFMB-20/100 often in real-time on the comparison pages.
What if I can't find stock of LFMB-20/100?
You can fill out our help required form which you can use to request a quote for LFMB-20/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.