Status: | Unknown |
---|---|
Series: | ElektraLink Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | ElektraLink Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Material | Polyolefin |
Terminal, Butt Splice, 16-14Awg, Blue | Newark Electronics |
TERMINAL, BUTT SPLICE, 16-14AWG, BLUE | element14 |
Where can I find additional details, specifications and documents for a LFEB-14/100?
Additional datasheets, footprints and schematics for LFEB-14/100 are listed on our Part Details page. You can also find images and similar parts to LFEB-14/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFEB-14/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFEB-14/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFEB-14/100 fall under?
The LFEB-14/100 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LFEB-14/100 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFEB-14/100 you can contact the distributor directly for product support, shipping queries etc.
Is the LFEB-14/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFEB-14/100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFEB-14/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFEB-14/100 often in real-time on the comparison pages.
What if I can't find stock of LFEB-14/100?
You can fill out our help required form which you can use to request a quote for LFEB-14/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.