Status: | Unknown |
---|---|
Series: | 5V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
5,000
in stock
|
Buy Now | |
element14
from US$0.70
|
1,224
in stock
|
Buy Now | |
Farnell
from US$0.67
|
1,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
961
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
510
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
134
in stock
|
Buy Now | |
Avnet Silica
-
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 50 |
IC Generic Number | 50 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 7V |
Supply Voltage Max | 16V |
Supply Voltage Min | 6V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Fixed LDO |
LFXX Series 500 mA 5 V Fixed VLDO Voltage Regulator with Inhibit - TO-220 | Future Electronics |
IC, V REG +5.0V, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg +5V 1A TO220 | Schukat Electronic |
ST LDO Voltage Regulator 5V 500mA TO-220 | Distrelec |
500mA,5V,LDO Voltage Regulator,LF50CV | RS |
LDO Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Ic, V Reg +5.0V, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF50CV?
Additional datasheets, footprints and schematics for LF50CV are listed on our Part Details page. You can also find images and similar parts to LF50CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50CV fall under?
The LF50CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50CV you can contact the distributor directly for product support, shipping queries etc.
Is the LF50CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF50CV have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LF50CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50CV often in real-time on the comparison pages.
What if I can't find stock of LF50CV?
You can fill out our help required form which you can use to request a quote for LF50CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.