Status: | Unknown |
---|---|
Series: | 5V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 50 |
IC Generic Number | 50 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Voltage Nom. | 5V |
Primary Input Voltage | 7V |
Supply Voltage Max | 16V |
Supply Voltage Min | 6V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
LDO Voltage Regulators 5.0V 0.5A Positive | Kruse |
IC, V REG LDO +5.0V, TO-220FP-3 | element14 |
Where can I find additional details, specifications and documents for a LF50ABP?
Additional datasheets, footprints and schematics for LF50ABP are listed on our Part Details page. You can also find images and similar parts to LF50ABP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50ABP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50ABP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50ABP fall under?
The LF50ABP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50ABP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50ABP you can contact the distributor directly for product support, shipping queries etc.
Is the LF50ABP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF50ABP have stock available?
Authorised distributors including Kruse, element14 and Farnell have stock available or on a lead time for LF50ABP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50ABP often in real-time on the comparison pages.
What if I can't find stock of LF50ABP?
You can fill out our help required form which you can use to request a quote for LF50ABP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.