Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.35
|
-
|
Buy Now | |
Texas Instruments
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$1.54
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 36V |
Base Number | 444 |
Gain Bandwidth | 1MHz |
Gain dB Max | 50000dB |
Input Offset Voltage Max | 10mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 800µA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad Lo Pwr JFET Op Amp LF444CM | RS |
Op Amp, Single, Jfet, 1Mhz, 14Soic | Newark Electronics |
Quad, 36-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LF444CM/NOPB?
Additional datasheets, footprints and schematics for LF444CM/NOPB are listed on our Part Details page. You can also find images and similar parts to LF444CM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF444CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF444CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF444CM/NOPB fall under?
The LF444CM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF444CM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF444CM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF444CM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF444CM/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LF444CM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF444CM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF444CM/NOPB?
You can fill out our help required form which you can use to request a quote for LF444CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.