No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 6V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 44V |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 44V |
Supply Voltage Min | 6V |
Quad, 36-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Ic, Op Amp, Quad | Newark Electronics |
IC, OP AMP, QUAD | element14 |
Where can I find additional details, specifications and documents for a LF444ACN/NOPB?
Additional datasheets, footprints and schematics for LF444ACN/NOPB are listed on our Part Details page. You can also find images and similar parts to LF444ACN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF444ACN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF444ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF444ACN/NOPB fall under?
The LF444ACN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF444ACN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF444ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF444ACN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF444ACN/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF444ACN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF444ACN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF444ACN/NOPB?
You can fill out our help required form which you can use to request a quote for LF444ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.