Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
50
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
5,092
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
1,185
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
500
in stock
|
Buy Now | |
element14
from US$0.84
|
500
in stock
|
Buy Now | |
Farnell
from US$0.89
|
500
in stock
|
Buy Now | |
Jameco Electronics
from US$0.89
|
485
in stock
|
Buy Now | |
Schukat Electronic
from US$0.84
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
12
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 3.5V to 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3.5V to 18V |
Amplifier Type | JFET Operational |
Base Number | 412 |
IC Generic Number | 412 |
IC Temperature Range | Commercial |
Input Offset Drift Max | 10µV/°C |
Input Offset Voltage Max | 3mV |
Logic Function Number | 412 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | high-speed JFET-input |
Supply Voltage + Nom | 18V |
Dual, 36-V, 3-MHz, high slew rate (13-V/µs), 3-mV offset voltage, JFET-input op amp | Texas Instruments |
Ic, Op Amp, Dual Jfet, Dip8, 412 | Newark Electronics |
IC, OP AMP, DUAL JFET, DIP8, 412 | element14 |
2xOp-Amp JFET +-18V 13V/us DIP8 | Schukat Electronic |
OP Amp Dual GP 18V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LF412CP?
Additional datasheets, footprints and schematics for LF412CP are listed on our Part Details page. You can also find images and similar parts to LF412CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF412CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF412CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF412CP fall under?
The LF412CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF412CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF412CP you can contact the distributor directly for product support, shipping queries etc.
Is the LF412CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF412CP have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF412CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF412CP often in real-time on the comparison pages.
What if I can't find stock of LF412CP?
You can fill out our help required form which you can use to request a quote for LF412CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.