LF412CD. Amplifiers & Comparators by Texas Instruments

OP AMP DUAL JFET SMD SOIC8 412

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for RS
RS
from US$1.13
1,369
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.21
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$1.62
-
Buy Now
Logo for Farnell
Farnell
from US$0.77
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 3MHz
Slew Rate 13V/µs
Supply Voltage Range ± 3.5V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 3.5V to ± 18V
Base Number 412
Gain Bandwidth 3MHz
Op Amp Type High Speed
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 36V
Supply Voltage Min 7V

Alternative Descriptions

LF412 dual 3MHz 13V/uS op amp, SO8 | RS
Ic, Op Amp, Dual, Jfet, 3Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF412CD.?

Additional datasheets, footprints and schematics for LF412CD. are listed on our Part Details page. You can also find images and similar parts to LF412CD. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF412CD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF412CD. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF412CD. fall under?

The LF412CD. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LF412CD. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF412CD. you can contact the distributor directly for product support, shipping queries etc.

Is the LF412CD. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LF412CD. have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF412CD..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF412CD. often in real-time on the comparison pages.

What if I can't find stock of LF412CD.?

You can fill out our help required form which you can use to request a quote for LF412CD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay