Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 10V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 44V |
Amplifier Type | JFET Operational |
Base Number | 411 |
Gain Bandwidth | 4MHz |
IC Generic Number | 411 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.5mV |
Logic Function Number | 411 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Low Offset |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Where can I find additional details, specifications and documents for a LF411ACN?
Additional datasheets, footprints and schematics for LF411ACN are listed on our Part Details page. You can also find images and similar parts to LF411ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF411ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF411ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF411ACN fall under?
The LF411ACN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF411ACN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF411ACN you can contact the distributor directly for product support, shipping queries etc.
Is the LF411ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF411ACN have stock available?
There is no stock from authorised distributors for LF411ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF411ACN often in real-time on the comparison pages.
What if I can't find stock of LF411ACN?
You can fill out our help required form which you can use to request a quote for LF411ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.