Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Acquisition Time | 4µs |
Input Offset Voltage | 2mV |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Where can I find additional details, specifications and documents for a LF398N?
Additional datasheets, footprints and schematics for LF398N are listed on our Part Details page. You can also find images and similar parts to LF398N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF398N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF398N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF398N fall under?
The LF398N is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LF398N when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF398N you can contact the distributor directly for product support, shipping queries etc.
Is the LF398N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF398N have stock available?
Authorised distributors including Jameco Electronics and Farnell have stock available or on a lead time for LF398N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF398N often in real-time on the comparison pages.
What if I can't find stock of LF398N?
You can fill out our help required form which you can use to request a quote for LF398N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.