No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | JFET Operational |
Base Number | 356 |
Gain Bandwidth | 5MHz |
IC Generic Number | 356 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 356 |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Military-grade, single, 30-V, 5-MHz, FET-input operational amplifier | Texas Instruments |
Ic, Op Amp, Jfet, To-99-8, 356 | Newark Electronics |
IC, OP AMP, JFET, TO-99-8, 356 | element14 |
Where can I find additional details, specifications and documents for a LF356H/NOPB?
Additional datasheets, footprints and schematics for LF356H/NOPB are listed on our Part Details page. You can also find images and similar parts to LF356H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF356H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF356H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF356H/NOPB fall under?
The LF356H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF356H/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF356H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF356H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF356H/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF356H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF356H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF356H/NOPB?
You can fill out our help required form which you can use to request a quote for LF356H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.