Prices starting from US$0.30
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Op Amp Type | Wideband |
Dual, 36-V, 4-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
LF353MX/NOPB, OpAmpDual | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, Wideband, 4Mhz, 13V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF353MX/NOPB?
Additional datasheets, footprints and schematics for LF353MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LF353MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353MX/NOPB fall under?
The LF353MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF353MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF353MX/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LF353MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF353MX/NOPB?
You can fill out our help required form which you can use to request a quote for LF353MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.