Status: | Active |
---|---|
Series: | LF351 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
7,572
in stock
|
Buy Now | |
element14
from US$0.41
|
7,572
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
4,990
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Internal frequency compensation |
High input impedance JFET input stage |
High slew rate 16 V/µs (typical) |
Internally adjustable input offset voltage |
Wide common-mode (up to VCC+) and differential voltage range |
Low power consumption |
Output short-circuit protection |
Latch up free operation |
Low input bias and offset current |
Product Specifications |
---|
DS0431 Wide bandwidth single JFET operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP, 4MHZ, 16V/US, SOIC-8 | element14 |
OP Amp Single GP �16V 8-Pin SO N T/R | Avnet Silica |
Op-Amp, 4Mhz, 16V/Us, Soic-8 | Newark Electronics |
LF351 Series 32 V 4 MHz Wide Bandwidth Single J-FET Operational Amplifier-SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LF351DT?
Additional datasheets, footprints and schematics for LF351DT are listed on our Part Details page. You can also find images and similar parts to LF351DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF351DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF351DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF351DT fall under?
The LF351DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF351DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF351DT you can contact the distributor directly for product support, shipping queries etc.
Is the LF351DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LF351DT have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for LF351DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF351DT often in real-time on the comparison pages.
What if I can't find stock of LF351DT?
You can fill out our help required form which you can use to request a quote for LF351DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.