Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,085
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
16,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,728
in stock
|
Buy Now | |
Micros
from US$0.31
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
351
in stock
|
Buy Now | |
element14
from US$0.36
|
351
in stock
|
Buy Now | |
Farnell
from US$0.37
|
351
in stock
|
Buy Now | |
Jameco Electronics
from US$0.55
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
255
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Base Number | 347 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3.5V |
Quad, 36-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP 18V 14-Pin PDIP | RS |
Quad JFET Input Op-Amp, GBW 4MHz, SR 16V/us, Voff 3mV, +/-15V, 0÷70°C | Micros |
Ic, Op Amp, Quad Bifet, Pdip14, 347 | Newark Electronics |
IC, OP AMP, QUAD BIFET, PDIP14, 347 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 15V |
Base Number | 347 |
Gain Bandwidth | 4MHz |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LF347N?
Additional datasheets, footprints and schematics for LF347N are listed on our Part Details page. You can also find images and similar parts to LF347N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347N fall under?
The LF347N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347N you can contact the distributor directly for product support, shipping queries etc.
Is the LF347N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF347N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Micros and Newark Electronics have stock available or on a lead time for LF347N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347N often in real-time on the comparison pages.
What if I can't find stock of LF347N?
You can fill out our help required form which you can use to request a quote for LF347N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.