Status: | Active |
---|---|
Series: | LF347 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$1.67
|
17,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
277
in stock
|
Buy Now | |
Avnet Silica
-
|
9,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now |
Low power consumption |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance J-FET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16v/ms (typ) |
Product Specifications |
---|
DS0430 WIDE BANDWIDTH QUAD J-FET OPERATIONAL AMPLIFIERS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LF347 Series 18V 4 MHz Wide Bandwidth Dual J-FET Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP �18V 14-Pin SO Tube | Avnet Silica |
OP Amp Quad GP ±18V 14-Pin SO Tube | Avnet America |
OP AMP, QUAD, 4MHZ, L BIAS, 14SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Base Number | 347 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3.5V |
Ic, Op Amp, Quad Bifet, Soic14, 347 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF347D?
Additional datasheets, footprints and schematics for LF347D are listed on our Part Details page. You can also find images and similar parts to LF347D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347D fall under?
The LF347D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347D when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347D you can contact the distributor directly for product support, shipping queries etc.
Is the LF347D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LF347D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for LF347D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347D often in real-time on the comparison pages.
What if I can't find stock of LF347D?
You can fill out our help required form which you can use to request a quote for LF347D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.