Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Op Amp, Quad, Jfet I/P, 3Mhz, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LF347BD?
Additional datasheets, footprints and schematics for LF347BD are listed on our Part Details page. You can also find images and similar parts to LF347BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347BD fall under?
The LF347BD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347BD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347BD you can contact the distributor directly for product support, shipping queries etc.
Is the LF347BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF347BD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LF347BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347BD often in real-time on the comparison pages.
What if I can't find stock of LF347BD?
You can fill out our help required form which you can use to request a quote for LF347BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.