Status: | Unknown |
---|---|
Series: | 3.3V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.58
|
132,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
35,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
18,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,242
in stock
|
Buy Now | |
Farnell
from US$0.71
|
7,242
in stock
|
Buy Now | |
element14
from US$0.79
|
7,237
in stock
|
Buy Now | |
Micros
from US$0.37
|
6,913
in stock
|
Buy Now | |
RS
from US$1.22
|
1,650
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
263
in stock
|
Buy Now | |
Avnet Silica
-
|
160,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 16V |
LFXX Series 500 mA 3.3 V Fixed VLDO Voltage Regulator with Inhibit - TO-252 | Future Electronics |
LDO U-Reg +3,3V 1A TO252AA | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics LF33CDT-TR | Newark Electronics |
IC, LDO REGULATOR, 0.5A, 16V, DPAK-3 | Farnell |
Positive Voltage Regulator, VLDO, 3.3V, 0.5A, 2%, 0.4V dropout, -40÷125°C | Micros |
LDO Regulator 3.3V 0.5A | RS |
ST LDO Voltage Regulator 3.3V 500mA DPAK | Distrelec |
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LF33CDT-TR?
Additional datasheets, footprints and schematics for LF33CDT-TR are listed on our Part Details page. You can also find images and similar parts to LF33CDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF33CDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF33CDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF33CDT-TR fall under?
The LF33CDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF33CDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF33CDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF33CDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF33CDT-TR have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for LF33CDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF33CDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF33CDT-TR?
You can fill out our help required form which you can use to request a quote for LF33CDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.