LF256H/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LF256H/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LF256H/NOPB
Details for Texas Instruments

LF256H/NOPB

JFET Input Operational Amplifier
Buy Directly from Texas Instruments (500 in Stock)
$4.6800 per unit
Series Information for LF256H/NOPB - Texas Instruments

Description

OP-AMP SINGLE 5MHZ 12V/US TO-99-8
The LFx5x devices are the first monolithic JFET input operational amplifiers to incorporate well-matched, high-voltage JFETs on the same chip with standard bipolar transistors (BI-FET™ Technology). These amplifiers feature low input bias and offset currents/low offset voltage and offset voltage drift, coupled with offset adjust, which does not degrade drift or common-mode rejection. The devices are also designed for high slew rate, wide bandwidth, extremely fast settling time, low voltage and current noise and a low 1/f noise corner.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
5MHz
Slew Rate:
12V/µs
Supply Voltage Range:
± 15V to ± 20V
Amplifier Case Style:
TO-99
No. of Pins:
8Pins
Operating Temperature Min:
-25°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

OP Amp Single GP ±22V 8-Pin TO-99 Box

Avnet America product

Avnet Europe

OP Amp Single GP ±22V 8-Pin TO-99 Box

Avnet Europe product

Texas Instruments

JFET Input Operational Amplifier

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product