Status: | Active |
---|---|
Series: | LF253 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
1,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
2,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,059
in stock
|
Buy Now | |
element14
from US$0.62
|
1,059
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch up free operation |
Internal frequency compensation |
Low power consumption |
Low input bias and offset current |
Wide common-mode (up to VCC +) and differential voltage range |
High input impedance JFET input stage |
High slew rate 16 V/µs (typical) |
Output short-circuit protection |
Product Specifications |
---|
DS0432 Wide bandwidth dual JFET operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp Dual, 4Mhz, 16V/Us, Soic-8 | Newark Electronics |
OP-AMP DUAL, 4MHZ, 16V/US, SOIC-8 | element14 |
LF253 Series 16V 4 MHz Wide Bandwidth Dual J-FET Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
OP Amp Dual GP �18V 8-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LF253DT?
Additional datasheets, footprints and schematics for LF253DT are listed on our Part Details page. You can also find images and similar parts to LF253DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF253DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF253DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF253DT fall under?
The LF253DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF253DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF253DT you can contact the distributor directly for product support, shipping queries etc.
Is the LF253DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LF253DT have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF253DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF253DT often in real-time on the comparison pages.
What if I can't find stock of LF253DT?
You can fill out our help required form which you can use to request a quote for LF253DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.