LF156H/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 2.5MHZ 5V/US TO-99-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LFx5x devices are the first monolithic JFET input operational amplifiers to incorporate well-matched, high-voltage JFETs on the same chip with standard bipolar transistors (BI-FET™ Technology). These amplifiers feature low input bias and offset currents/low offset voltage and offset voltage drift, coupled with offset adjust, which does not degrade drift or common-mode rejection. The devices are also designed for high slew rate, wide bandwidth, extremely fast settling time, low voltage and current noise and a low 1/f noise corner.

Where to Buy

Prices starting from US$19.89

Distributor Stock
Logo for Farnell
Farnell
from US$39.21
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$19.89
29,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.49
-
Buy Now
Logo for element14
element14
from US$34.32
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 2.5MHz
Slew Rate 5V/µs
Supply Voltage Range ± 15V to ± 20V
Amplifier Case Style TO-99
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 15V to ± 20V
Op Amp Type General Purpose

Alternative Descriptions

Single, 40-V, 5-MHz, -55 to 125°C, FET-input operational amplifier | Texas Instruments
Op Amp, 2.5Mhz, 5V/Us, To-99-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF156H/NOPB?

Additional datasheets, footprints and schematics for LF156H/NOPB are listed on our Part Details page. You can also find images and similar parts to LF156H/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF156H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF156H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF156H/NOPB fall under?

The LF156H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LF156H/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF156H/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LF156H/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LF156H/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF156H/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF156H/NOPB often in real-time on the comparison pages.

What if I can't find stock of LF156H/NOPB?

You can fill out our help required form which you can use to request a quote for LF156H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay