Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 10mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 180ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Black Nylon 66 |
External Depth | 32mm |
External Length / Height | 23mm |
External Width | 24.5mm |
Ferrite Case Style | Hinged Core |
Impedance | 256ohm |
Impedance @ 25MHz Typ | 90ohm |
Insulation Resistance | 10Mohm |
Resistance | 10Mohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Max | 10mm |
---|---|
Ferrite Case Style | Hinged Core |
Resistance | 10Mohm |
RoHS Compliant | Yes |
Ferrite Core, Split, 180 Ohm/100Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LF-100B?
Additional datasheets, footprints and schematics for LF-100B are listed on our Part Details page. You can also find images and similar parts to LF-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF-100B fall under?
The LF-100B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to LF-100B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF-100B you can contact the distributor directly for product support, shipping queries etc.
Is the LF-100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF-100B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LF-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF-100B often in real-time on the comparison pages.
What if I can't find stock of LF-100B?
You can fill out our help required form which you can use to request a quote for LF-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.