Status: | Unknown |
---|---|
Series: | LEV200 Series |
RoHS: | Unknown |
Prices starting from US$114.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$152.07
|
272
in stock
|
Buy Now | |
TTI Europe
from US$114.01
|
455
in stock
|
Buy Now | |
Heilind Electronics
from US$181.17
|
281
in stock
|
Buy Now | |
element14
from US$176.77
|
272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$181.17
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
50
in stock
|
Buy Now | |
Electro Enterprises
from US$140.42
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$162.50
|
47
in stock
|
Buy Now | |
RS Americas
from US$165.90
|
10
in stock
|
Buy Now | |
Avnet America
from US$142.52
|
-
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO DM |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 500A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | LEV200 Series |
SVHC | No SVHC (27-Jun-2018) |
HIGHCURRENT RELAY LEV200H5ANA | TTI Europe |
LEV200H5ANA RELY 24VDC 500A SPST-NO HERMET CONTACTOR | Heilind Electronics |
CONTACTOR, SPST-NO DM, 24V, PANEL | element14 |
Relay Contactor, Spst, 24Vdc, 500A | Newark Electronics |
Relay Contactor, SPST-NO, 500A, 24V, Hermetically Sealed, LEV200 Kilovac Series | TE Connectivity LEV200H5ANA | RS Americas |
LEV200H5ANA=RELAY SPST-NO | Avnet America |
Where can I find additional details, specifications and documents for a LEV200H5ANA?
Additional datasheets, footprints and schematics for LEV200H5ANA are listed on our Part Details page. You can also find images and similar parts to LEV200H5ANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV200H5ANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV200H5ANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV200H5ANA fall under?
The LEV200H5ANA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV200H5ANA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV200H5ANA you can contact the distributor directly for product support, shipping queries etc.
Is the LEV200H5ANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV200H5ANA have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for LEV200H5ANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV200H5ANA often in real-time on the comparison pages.
What if I can't find stock of LEV200H5ANA?
You can fill out our help required form which you can use to request a quote for LEV200H5ANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.